Semikron, Inc. Igbt, Module, 1.2Kv, 118A, Miniskiip-2; Continuous Collector Current Semikron SKIIP 28AN16V2

Description
IGBT, MODULE, 1.2KV, 118A, MINISKIIP-2; Continuous Collector Current:118A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IGBT, MODULE, 1.2KV, 118A, MINISKIIP-2; Continuous Collector Current:118A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt, Module, 1.2Kv, 118A, Miniskiip-2; Continuous Collector Current Semikron - 86W0649 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, 1.2Kv, 118A, Miniskiip-2; Continuous Collector Current Semikron
86W0649
Igbt, Module, 1.2Kv, 118A, Miniskiip-2; Continuous Collector Current Semikron 86W0649
IGBT, MODULE, 1.2KV, 118A, MINISKIIP-2; Continuous Collector Current:118A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes

IGBT, MODULE, 1.2KV, 118A, MINISKIIP-2; Continuous Collector Current:118A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 86W0649
Product Name Igbt, Module, 1.2Kv, 118A, Miniskiip-2; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - DD200S33K2CC1NOSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Module
Packing Method Tray
View Details
IGBTs - Single - FGI40N60SFTU - 871766-FGI40N60SFTU - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; I2PAK (TO-262)
Features IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262)
View Details
IGBT - 47712022 - Radwell International
Fuji Electric Corp. of America
View Details