IGBT, MODULE, 650V, 98A; Continuous Collector Current:98A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:650V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 86W0645 |
| Product Name | Igbt, Module, 650V, 98A; Continuous Collector Current Semikron |
| TJ | ? to 175 C (? to 347 F) |