IGBT, MODULE, 1.2KV, 70A; Continuous Collector Current:70A; Collector Emitter Saturation Voltage:-; Power Dissipation:-; Operating Temperature Max:-; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 86W0644 |
| Product Name | Igbt, Module, 1.2Kv, 70A; Continuous Collector Current Semikron |
| Package Type | TO-3 |