Semikron, Inc. Igbt Module, Six, 1.2Kv, 69A; Continuous Collector Current Semikron SKIIP 25AC12T4V1

Description
IGBT MODULE, SIX, 1.2KV, 69A; Continuous Collector Current:69A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT MODULE, SIX, 1.2KV, 69A; Continuous Collector Current:69A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Six, 1.2Kv, 69A; Continuous Collector Current Semikron - 77R2471 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Six, 1.2Kv, 69A; Continuous Collector Current Semikron
77R2471
Igbt Module, Six, 1.2Kv, 69A; Continuous Collector Current Semikron 77R2471
IGBT MODULE, SIX, 1.2KV, 69A; Continuous Collector Current:69A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SIX, 1.2KV, 69A; Continuous Collector Current:69A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2471
Product Name Igbt Module, Six, 1.2Kv, 69A; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
IGBTs - Single - RJP4046DPP-90#T2F - 891799-RJP4046DPP-90#T2F - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT - 192352301 - Radwell International
Fuji Electric Corp. of America
View Details