Semikron, Inc. Igbt, Module, 1.2Kv, 47A; Continuous Collector Current Semikron SKIIP 24ACC12T4V10

Description
IGBT, MODULE, 1.2KV, 47A; Continuous Collector Current:47A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT, MODULE, 1.2KV, 47A; Continuous Collector Current:47A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt, Module, 1.2Kv, 47A; Continuous Collector Current Semikron - 86W0639 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, 1.2Kv, 47A; Continuous Collector Current Semikron
86W0639
Igbt, Module, 1.2Kv, 47A; Continuous Collector Current Semikron 86W0639
IGBT, MODULE, 1.2KV, 47A; Continuous Collector Current:47A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT, MODULE, 1.2KV, 47A; Continuous Collector Current:47A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 86W0639
Product Name Igbt, Module, 1.2Kv, 47A; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 6874958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans2
Number of units in IC 2
View Details
IGBTs - Single - RJH30H2DPK-M2#T2 - 891741-RJH30H2DPK-M2#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Hard To Find - 6MBP30VAA060-50 - 1129645-6MBP30VAA060-50 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers