Semikron, Inc. Igbt Module, Six, 1.2Kv, 41A; Continuous Collector Current Semikron SKIIP 23AC12T4V1

Description
IGBT MODULE, SIX, 1.2KV, 41A; Continuous Collector Current:41A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT MODULE, SIX, 1.2KV, 41A; Continuous Collector Current:41A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Six, 1.2Kv, 41A; Continuous Collector Current Semikron - 77R2462 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Six, 1.2Kv, 41A; Continuous Collector Current Semikron
77R2462
Igbt Module, Six, 1.2Kv, 41A; Continuous Collector Current Semikron 77R2462
IGBT MODULE, SIX, 1.2KV, 41A; Continuous Collector Current:41A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SIX, 1.2KV, 41A; Continuous Collector Current:41A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2462
Product Name Igbt Module, Six, 1.2Kv, 41A; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - NGTB45N60S1WG - 887243-NGTB45N60S1WG - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247-3
Features IGBT Trench 600 V 90 A 300 W Through Hole TO-247-3
View Details
IGBT - 219363478 - Radwell International
Fuji Electric Corp. of America
View Details