IGBT, MODULE, 1.2KV, 41A, MINISKIIP-2; Continuous Collector Current:41A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kVRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16M0182 |
| Product Name | Igbt, Module, 1.2Kv, 41A, Miniskiip-2; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |