Semikron, Inc. Igbt Module, Quad, 600V, 59A; Continuous Collector Current Semikron SKIIP 16GH066V1

Description
IGBT MODULE, QUAD, 600V, 59A; Continuous Collector Current:59A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
Description
IGBT MODULE, QUAD, 600V, 59A; Continuous Collector Current:59A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Quad, 600V, 59A; Continuous Collector Current Semikron - 77R2459 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Quad, 600V, 59A; Continuous Collector Current Semikron
77R2459
Igbt Module, Quad, 600V, 59A; Continuous Collector Current Semikron 77R2459
IGBT MODULE, QUAD, 600V, 59A; Continuous Collector Current:59A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

IGBT MODULE, QUAD, 600V, 59A; Continuous Collector Current:59A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2459
Product Name Igbt Module, Quad, 600V, 59A; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP30H1DPD-A0#Q2 - 932065-RJP30H1DPD-A0#Q2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 1827143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-247; To-247
Number of units in IC 1
View Details
Discrete IGBT Modules With diode - XS series (7th-Gen) Model: FGW75XS65C - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details