IGBT, MODULE, 1.7KV, 1.159KA; Continuous Collector Current:1.159kA; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 86W0636 |
| Product Name | Igbt, Module, 1.7Kv, 1.159Ka; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |