IGBT MODULE, SIX, 1.2KV, 12A; Continuous Collector Current:12A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2447 |
| Product Name | Igbt Module, Six, 1.2Kv, 12A; Continuous Collector Current Semikron |
| TJ | ? to 175 C (? to 347 F) |