Semikron, Inc. Igbt Module, Six, 1.2V, 12A; Continuous Collector Current Semikron SKIIP 11AC12T4V1

Description
IGBT MODULE, SIX, 1.2V, 12A; Continuous Collector Current:12A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT MODULE, SIX, 1.2V, 12A; Continuous Collector Current:12A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Six, 1.2V, 12A; Continuous Collector Current Semikron - 77R2444 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Six, 1.2V, 12A; Continuous Collector Current Semikron
77R2444
Igbt Module, Six, 1.2V, 12A; Continuous Collector Current Semikron 77R2444
IGBT MODULE, SIX, 1.2V, 12A; Continuous Collector Current:12A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SIX, 1.2V, 12A; Continuous Collector Current:12A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2444
Product Name Igbt Module, Six, 1.2V, 12A; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 119566400 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - RJP4046DPP-90#T2F - 891799-RJP4046DPP-90#T2F - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers