Semikron, Inc. Igbt, Module, 1.2Kv, 7.5A; Continuous Collector Current Semikron SKIIP 03AC126V1

Description
IGBT, MODULE, 1.2KV, 7.5A; Continuous Collector Current:7.5A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT, MODULE, 1.2KV, 7.5A; Continuous Collector Current:7.5A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt, Module, 1.2Kv, 7.5A; Continuous Collector Current Semikron - 86W0633 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, 1.2Kv, 7.5A; Continuous Collector Current Semikron
86W0633
Igbt, Module, 1.2Kv, 7.5A; Continuous Collector Current Semikron 86W0633
IGBT, MODULE, 1.2KV, 7.5A; Continuous Collector Current:7.5A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT, MODULE, 1.2KV, 7.5A; Continuous Collector Current:7.5A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 86W0633
Product Name Igbt, Module, 1.2Kv, 7.5A; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 36313001 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - 2074966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 300 amps
Package Type Module
View Details
IGBT Modules - 448-DDB6U50N16W1RBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers