Semikron, Inc. PCB MOUNTABLE DUAL DRIVER, 1200V SKHI 22AR

Description
Single, Half and Full Bridge Driver: Integrated Potential Free Power Supply Potential Isolation By Pulse Transformer Easy User Interface (TTL and CMOS Compatible) High EMI Immunity Wide Frequency Range RGon and RGoff Separately Selectable Built-In Intelligent Protection System: Short Pulse Suppression Variable Interlock Time Under Voltage Monitoring Short Circuit Protection Via VCE-Monitoring Error Memory and Error Feedback
Description
Single, Half and Full Bridge Driver: Integrated Potential Free Power Supply Potential Isolation By Pulse Transformer Easy User Interface (TTL and CMOS Compatible) High EMI Immunity Wide Frequency Range RGon and RGoff Separately Selectable Built-In Intelligent Protection System: Short Pulse Suppression Variable Interlock Time Under Voltage Monitoring Short Circuit Protection Via VCE-Monitoring Error Memory and Error Feedback

Suppliers

Company
Product
Description
Supplier Links
PCB MOUNTABLE DUAL DRIVER, 1200V - 70098286 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB MOUNTABLE DUAL DRIVER, 1200V
70098286
PCB MOUNTABLE DUAL DRIVER, 1200V 70098286
Single, Half and Full Bridge Driver: Integrated Potential Free Power Supply Potential Isolation By Pulse Transformer Easy User Interface (TTL and CMOS Compatible) High EMI Immunity Wide Frequency Range RGon and RGoff Separately Selectable Built-In Intelligent Protection System: Short Pulse Suppression Variable Interlock Time Under Voltage Monitoring Short Circuit Protection Via VCE-Monitoring Error Memory and Error Feedback

Single, Half and Full Bridge Driver:

  • Integrated Potential Free Power Supply
  • Potential Isolation By Pulse Transformer
  • Easy User Interface (TTL and CMOS Compatible)
  • High EMI Immunity
  • Wide Frequency Range
  • RGon and RGoff Separately Selectable
    Built-In Intelligent Protection System:
  • Short Pulse Suppression
  • Variable Interlock Time
  • Under Voltage Monitoring
  • Short Circuit Protection Via VCE-Monitoring
  • Error Memory and Error Feedback
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70098286
Product Name PCB MOUNTABLE DUAL DRIVER, 1200V
Device Type General-Purpose Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - AN983B-BG - 199069-AN983B-BG - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
2 suppliers