Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993333-SK60GB123
Mounting: SMD (SMT)
Number of Pins: 10
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): SK60GB123SK 60 GB 123; SK 60 GB123;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Dual
Collector Emitter Voltage (VCEO): 1.2 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 993333-SK60GB123 |
| Product Name | OEM Parts - OEM Parts ( S ) - SK60GB123 |