Semikron, Inc. Igbt Module; Continuous Collector Current Semikron SK100GB066T

Description
IGBT Module; Continuous Collector Current:151A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes
Description
IGBT Module; Continuous Collector Current:151A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module; Continuous Collector Current Semikron - 25R6003 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module; Continuous Collector Current Semikron
25R6003
Igbt Module; Continuous Collector Current Semikron 25R6003
IGBT Module; Continuous Collector Current:151A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

IGBT Module; Continuous Collector Current:151A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 25R6003
Product Name Igbt Module; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW50N60HC - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details
IGBTs - Single - RJP30E3DPP-M0#T2 - 891794-RJP30E3DPP-M0#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - Single - AUIRGP4062D-E - 912289-AUIRGP4062D-E - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO247AD
Features IGBT - 600 V 48 A 250 W Through Hole PG-TO247AD
View Details
6 suppliers