IGBT MODULE, SIX, 600V, 12A; DC Collector Current:12A; Collector Emitter Saturation Voltage Vce(on):2V; Power Dissipation Pd:-; Junction Temperature, Tj Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage V(br)ceo:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2367 |
| Product Name | Igbt Module, Six, 600V, 12A; Dc Collector Current Semikron |
| Package Type | TO-3 |