Semikron, Inc. Scr Thyristor, 75A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron SK 75 TAA 16

Description
SCR THYRISTOR, 75A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average On State Current:75A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 75A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average On State Current:75A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 75A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron - 77R2348 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 75A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
77R2348
Scr Thyristor, 75A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron 77R2348
SCR THYRISTOR, 75A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average On State Current:75A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes

SCR THYRISTOR, 75A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average On State Current:75A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2348
Product Name Scr Thyristor, 75A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010014V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details