Semikron, Inc. Igbt Module; Continuous Collector Current Semikron SK 75 GBB 066 T

Description
IGBT Module; Continuous Collector Current:77A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes
Description
IGBT Module; Continuous Collector Current:77A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module; Continuous Collector Current Semikron - 77R2341 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module; Continuous Collector Current Semikron
77R2341
Igbt Module; Continuous Collector Current Semikron 77R2341
IGBT Module; Continuous Collector Current:77A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

IGBT Module; Continuous Collector Current:77A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2341
Product Name Igbt Module; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 103228278 - Radwell International
Fuji Electric Corp. of America
View Details
IGBT Modules - 448-DDB6U104N16RRB37BPSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
IGBTs - Single - FGI40N60SFTU - 871766-FGI40N60SFTU - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; I2PAK (TO-262)
Features IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262)
View Details