IGBT MODULE, DUAL, 600V, 54A; DC Collector Current:54A; Collector Emitter Saturation Voltage Vce(on):1.7V; Power Dissipation Pd:-; Junction Temperature, Tj Max:150°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2306 |
| Product Name | Igbt Module, Dual, 600V, 54A; Dc Collector Current Semikron |
| Package Type | TO-3 |