IGBT MODULE, SINGLE, 600V, 54A; Continuous Collector Current:54A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 27T8293 |
| Product Name | Igbt Module, Single, 600V, 54A; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |