Semikron, Inc. Scr Thyristor, 47A, 1.6Kv, Module; Scr Module Type Semikron SK 45 WT 16

Description
SCR THYRISTOR, 47A, 1.6KV, MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:47A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR THYRISTOR, 47A, 1.6KV, MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:47A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 47A, 1.6Kv, Module; Scr Module Type Semikron - 77R2278 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 47A, 1.6Kv, Module; Scr Module Type Semikron
77R2278
Scr Thyristor, 47A, 1.6Kv, Module; Scr Module Type Semikron 77R2278
SCR THYRISTOR, 47A, 1.6KV, MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:47A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 47A, 1.6KV, MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:47A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2278
Product Name Scr Thyristor, 47A, 1.6Kv, Module; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - MAC16CMG - 880932-MAC16CMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details