Semikron, Inc. Scr Thyristor, 47A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron SK 45 WT 12

Description
SCR THYRISTOR, 47A, 1.2KV, MODULE; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:47A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 47A, 1.2KV, MODULE; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:47A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 47A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron - 77R2277 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 47A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron
77R2277
Scr Thyristor, 47A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron 77R2277
SCR THYRISTOR, 47A, 1.2KV, MODULE; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:47A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

SCR THYRISTOR, 47A, 1.2KV, MODULE; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:47A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2277
Product Name Scr Thyristor, 47A, 1.2Kv, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Discs - T2563NH80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17240L-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
2 suppliers
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010012V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details