Semikron, Inc. Scr Thyristor, 41A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron SK 45 STA 16

Description
SCR THYRISTOR, 41A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average On State Current:-; On State RMS Current:41A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 41A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average On State Current:-; On State RMS Current:41A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 41A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron - 77R2274 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 41A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
77R2274
Scr Thyristor, 41A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron 77R2274
SCR THYRISTOR, 41A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average On State Current:-; On State RMS Current:41A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

SCR THYRISTOR, 41A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average On State Current:-; On State RMS Current:41A; Thyristor Case Style:Module; No. of Pins:-; Holding Current Max:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2274
Product Name Scr Thyristor, 41A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ETD630N16P60HPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details