Semikron, Inc. Thyristor Diode Module; Scr Module Type Semikron SK 45 KQ 16

Description
THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:47A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:47A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module; Scr Module Type Semikron - 73C2596 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module; Scr Module Type Semikron
73C2596
Thyristor Diode Module; Scr Module Type Semikron 73C2596
THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:47A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:47A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 73C2596
Product Name Thyristor Diode Module; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details