IGBT MODULE, QUAD, 600V, 45A; Continuous Collector Current:45A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2271 |
| Product Name | Igbt Module, Quad, 600V, 45A; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |