Semikron, Inc. Igbt Module, Single, 600V, 45A; Continuous Collector Current Semikron SK 45 GAR 063

Description
IGBT MODULE, SINGLE, 600V, 45A; Continuous Collector Current:45A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
Description
IGBT MODULE, SINGLE, 600V, 45A; Continuous Collector Current:45A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Single, 600V, 45A; Continuous Collector Current Semikron - 77R2270 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Single, 600V, 45A; Continuous Collector Current Semikron
77R2270
Igbt Module, Single, 600V, 45A; Continuous Collector Current Semikron 77R2270
IGBT MODULE, SINGLE, 600V, 45A; Continuous Collector Current:45A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

IGBT MODULE, SINGLE, 600V, 45A; Continuous Collector Current:45A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2270
Product Name Igbt Module, Single, 600V, 45A; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 436280 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - 2486656 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type TO-247; TO-247
View Details
4 suppliers
IGBTs - Single - RJP30E3DPP-M0#T2 - 891794-RJP30E3DPP-M0#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 1826868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-247; To-247
Number of units in IC 1
View Details