Semikron, Inc. Scr Thyristor, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron SK 40 DT 16

Description
SCR THYRISTOR, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron - 77R2261 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
77R2261
Scr Thyristor, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron 77R2261
SCR THYRISTOR, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes

SCR THYRISTOR, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2261
Product Name Scr Thyristor, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B544SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details