Semikron, Inc. Igbt, Module, 1.2Kv, 44A; Continuous Collector Current Semikron SK 35 GAL 12T4

Description
IGBT, MODULE, 1.2KV, 44A; Continuous Collector Current:44A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT, MODULE, 1.2KV, 44A; Continuous Collector Current:44A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt, Module, 1.2Kv, 44A; Continuous Collector Current Semikron - 86W0628 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, 1.2Kv, 44A; Continuous Collector Current Semikron
86W0628
Igbt, Module, 1.2Kv, 44A; Continuous Collector Current Semikron 86W0628
IGBT, MODULE, 1.2KV, 44A; Continuous Collector Current:44A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT, MODULE, 1.2KV, 44A; Continuous Collector Current:44A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 86W0628
Product Name Igbt, Module, 1.2Kv, 44A; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - FGI40N60SFTU - 871766-FGI40N60SFTU - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; I2PAK (TO-262)
Features IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262)
View Details
Transistor - 38302477 - Radwell International
Fuji Electric Corp. of America
View Details
2 suppliers