Semikron, Inc. Igbt Module; Continuous Collector Current Semikron SK 30 GD 066 ET

Description
IGBT Module; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:900mV; Product Range:- RoHS Compliant: Yes
Description
IGBT Module; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:900mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module; Continuous Collector Current Semikron - 77R2239 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module; Continuous Collector Current Semikron
77R2239
Igbt Module; Continuous Collector Current Semikron 77R2239
IGBT Module; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:900mV; Product Range:- RoHS Compliant: Yes

IGBT Module; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:900mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2239
Product Name Igbt Module; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - FGI3040G2_F085 - 871765-FGI3040G2_F085 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
IGBT - 192352301 - Radwell International
Fuji Electric Corp. of America
View Details