IGBT Module; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:900mV; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2238 |
| Product Name | Igbt Module; Continuous Collector Current Semikron |
| TJ | ? to 175 C (? to 347 F) |