Semikron, Inc. Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron SK 25 WT 08

Description
THYRISTOR, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:320ARoHS Compliant: Yes
Description
THYRISTOR, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:320ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron - 77R2222 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron
77R2222
Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron 77R2222
THYRISTOR, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:320ARoHS Compliant: Yes

THYRISTOR, 800V, MODULE; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:100mA; Average On State Current:-; On State RMS Current:29A; Thyristor Case Style:Module; No. of Pins:-; Peak Non Repetitive Surge Current:320ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2222
Product Name Thyristor, 800V, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 1.8Kv, 1.05Ka Rohs Compliant Infineon - 57AJ0793 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B633-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details