Semikron, Inc. Thyristor, 800V, Module; Scr Module Type Semikron SK 25 UT 12

Description
THYRISTOR, 800V, MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:29A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, 800V, MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:29A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 800V, Module; Scr Module Type Semikron - 77R2221 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 800V, Module; Scr Module Type Semikron
77R2221
Thyristor, 800V, Module; Scr Module Type Semikron 77R2221
THYRISTOR, 800V, MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:29A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

THYRISTOR, 800V, MODULE; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:-; On State RMS Current:29A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 77R2221
Product Name Thyristor, 800V, Module; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 401176 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2625485 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
3 suppliers