IGBT, MODULE, 600V, 174A; Continuous Collector Current:174A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 86W0626 |
| Product Name | Igbt, Module, 600V, 174A; Continuous Collector Current Semikron |
| TJ | ? to 175 C (? to 347 F) |