SK20MLI066 is a quad IGBT module with a collector-emitter voltage rating of 600 V and a continuous collector current of 30 A, designed for power switching applications. It is packaged in a SEMITOP 3 case and includes antiparallel freewheeling diodes. The module meets IEC 60747-1, Chapter IX, for electrostatic discharge sensitivity. The maximum operating junction temperature is 175 °C. The device is RoHS compliant.
IGBT MODULE, QUAD, 600V, 30A; Continuous Collector Current:30A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2204 |
| Product Name | Igbt Module, Quad, 600V, 30A; Continuous Collector Current Semikron |
| TJ | ? to 175 C (? to 347 F) |