Semikron, Inc. Igbt Module, Six, 600V, 18A; Continuous Collector Current Semikron SK 13 GD 063

Description
IGBT MODULE, SIX, 600V, 18A; Continuous Collector Current:18A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
Description
IGBT MODULE, SIX, 600V, 18A; Continuous Collector Current:18A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Six, 600V, 18A; Continuous Collector Current Semikron - 77R2179 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Six, 600V, 18A; Continuous Collector Current Semikron
77R2179
Igbt Module, Six, 600V, 18A; Continuous Collector Current Semikron 77R2179
IGBT MODULE, SIX, 600V, 18A; Continuous Collector Current:18A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

IGBT MODULE, SIX, 600V, 18A; Continuous Collector Current:18A; Collector Emitter Saturation Voltage:2.1V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2179
Product Name Igbt Module, Six, 600V, 18A; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data