The SEMiX854GB176HDs is a dual IGBT module with a 1700 V collector-emitter voltage rating and a continuous collector current of 779 A at 150 °C case temperature. It uses trench gate technology with a positive temperature coefficient for V_CE(sat), and includes an integrated NTC temperature sensor. The module features press-fit terminals, has a thermal resistance from junction to case of 0.045 K/W per IGBT and 0.081 K/W per diode, and a terminal-to-chip resistance of 0.7 mΩ at 25 °C. It is UL recognized under file number E63532, has a case size of 400 g, and meets IEC 60747-1 for ESD sensitivity.
IGBT MODULE, DUAL, 1.7KV, 779A; Continuous Collector Current:779A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16M0129 |
| Product Name | Igbt Module, Dual, 1.7Kv, 779A; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |