SEMiX71GD12E4s is a six-pack IGBT module with a 1200 V collector-emitter voltage rating and a continuous collector current of 75 A at Tc = 80°C, rising to 88 A at Tc = 25°C. The module uses trench gate technology with a positive temperature coefficient for VCE(sat), and supports short-circuit durations up to 10 µs. It is rated for chip-level junction temperatures from -40°C to 175°C and case temperatures up to 125°C maximum. The package includes integrated thermal resistances of 0.38 K/W per IGBT and 0.58 K/W per diode from junction to case, and 0.04 K/W from case to heat sink. Terminal resistance is 0.7 mΩ at Tc = 25°C. The module is UL recognized under file E63532 and mounted with M5 screws torqued to 3-5 Nm, weighing 350 g.
IGBT MODULE, SIX, 1.2KV, 115A; Continuous Collector Current:115A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2151 |
| Product Name | Igbt Module, Six, 1.2Kv, 115A; Continuous Collector Current Semikron |
| TJ | ? to 125 C (? to 257 F) |