IGBT MODULE, 1.2KV, 650A, SEMIX 3S; Continuous Collector Current:642A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16M0127 |
| Product Name | Igbt Module, 1.2Kv, 650A, Semix 3S; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |