IGBT, MODULE, 1.2KV, 673A; DC Collector Current:673A; Collector Emitter Saturation Voltage Vce(on):1.75V; Power Dissipation Pd:-; Junction Temperature, Tj Max:175°C; IGBT Termination:Press Fit; No. of Pins:29Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 86W0619 |
| Product Name | Igbt, Module, 1.2Kv, 673A; Dc Collector Current Semikron |
| Package Type | TO-3 |