IGBT MODULE, SINGLE, 1.2KV, 683A; Continuous Collector Current:683A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2132 |
| Product Name | Igbt Module, Single, 1.2Kv, 683A; Continuous Collector Current Semikron |
| TJ | ? to 125 C (? to 257 F) |