The SEMiX452GAL126HDs is a single IGBT module with a 1200 V collector-emitter voltage rating and a continuous collector current of 455 A at 25 °C case temperature. It uses trench gate technology and features a positive temperature coefficient for V_CE(sat). The module is rated for a maximum case temperature of 125 °C and has a thermal resistance from junction to case of 0.083 K/W for the IGBT and 0.15 K/W for the diode. It is UL recognized under file number E63532. The device is housed in a stud-mount package, weighs 250 g, and requires 3 to 5 Nm torque for heat sink mounting with an M5 screw. It is marked as not for new design.
IGBT MODULE, SINGLE, 1.2KV, 455A; Continuous Collector Current:455A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2128 |
| Product Name | Igbt Module, Single, 1.2Kv, 455A; Continuous Collector Current Semikron |
| TJ | ? to 125 C (? to 257 F) |