IGBT, MODULE, 1.2KV, 596A; DC Collector Current:596A; Collector Emitter Saturation Voltage Vce(on):1.75V; Power Dissipation Pd:-; Junction Temperature, Tj Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage V(br)ceo:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 86W0613 |
| Product Name | Igbt, Module, 1.2Kv, 596A; Dc Collector Current Semikron |
| Package Type | TO-3 |