IGBT MODULE, DUAL, 1.7KV, 353A; Continuous Collector Current:353A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16M0115 |
| Product Name | Igbt Module, Dual, 1.7Kv, 353A; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |