Semikron, Inc. Igbt Module, Six, 1.2Kv, 466A; Continuous Collector Current Semikron SEMIX303GD12E4C

Description
IGBT MODULE, SIX, 1.2KV, 466A; Continuous Collector Current:466A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT MODULE, SIX, 1.2KV, 466A; Continuous Collector Current:466A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Six, 1.2Kv, 466A; Continuous Collector Current Semikron - 77R2119 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Six, 1.2Kv, 466A; Continuous Collector Current Semikron
77R2119
Igbt Module, Six, 1.2Kv, 466A; Continuous Collector Current Semikron 77R2119
IGBT MODULE, SIX, 1.2KV, 466A; Continuous Collector Current:466A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SIX, 1.2KV, 466A; Continuous Collector Current:466A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2119
Product Name Igbt Module, Six, 1.2Kv, 466A; Continuous Collector Current Semikron
TJ ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2332435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 48 mm
Number of units in IC 2
View Details
Discrete IGBT Modules With diode - XS series (7th-Gen) Model: FGW40XS120C - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 40 amps
Switching Speed 20 kHz
View Details