Semikron, Inc. Igbt, Module, 1.2Kv, 448A; Continuous Collector Current Semikron SEMIX303GB12VS

Description
IGBT, MODULE, 1.2KV, 448A; Continuous Collector Current:448A; Collector Emitter Saturation Voltage:1.75V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT, MODULE, 1.2KV, 448A; Continuous Collector Current:448A; Collector Emitter Saturation Voltage:1.75V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt, Module, 1.2Kv, 448A; Continuous Collector Current Semikron - 86W0609 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, 1.2Kv, 448A; Continuous Collector Current Semikron
86W0609
Igbt, Module, 1.2Kv, 448A; Continuous Collector Current Semikron 86W0609
IGBT, MODULE, 1.2KV, 448A; Continuous Collector Current:448A; Collector Emitter Saturation Voltage:1.75V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT, MODULE, 1.2KV, 448A; Continuous Collector Current:448A; Collector Emitter Saturation Voltage:1.75V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 86W0609
Product Name Igbt, Module, 1.2Kv, 448A; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP3082DPP-00#T2 - 891790-RJP3082DPP-00#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IC IGBT DVR 1200V DSO8 - 376-1EDI20N12AFXUMA1 - Utmel Electronic Limited
Specs
tf 10 to 9 ns
PD 400 milliwatts
TJ -40 to 150 C (-40 to 302 F)
View Details