Semikron, Inc. Igbt Module, Six, 1.2Kv, 242A; Dc Collector Current Semikron SEMIX251GD126HDS

Description
IGBT MODULE, SIX, 1.2KV, 242A; DC Collector Current:242A; Collector Emitter Saturation Voltage Vce(on):2.15V; Power Dissipation Pd:-; Junction Temperature, Tj Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage V(br)ceo:1.2kVRoHS Compliant: Yes
Description
IGBT MODULE, SIX, 1.2KV, 242A; DC Collector Current:242A; Collector Emitter Saturation Voltage Vce(on):2.15V; Power Dissipation Pd:-; Junction Temperature, Tj Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage V(br)ceo:1.2kVRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Six, 1.2Kv, 242A; Dc Collector Current Semikron - 16M0105 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Six, 1.2Kv, 242A; Dc Collector Current Semikron
16M0105
Igbt Module, Six, 1.2Kv, 242A; Dc Collector Current Semikron 16M0105
IGBT MODULE, SIX, 1.2KV, 242A; DC Collector Current:242A; Collector Emitter Saturation Voltage Vce(on):2.15V; Power Dissipation Pd:-; Junction Temperature, Tj Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage V(br)ceo:1.2kVRoHS Compliant: Yes

IGBT MODULE, SIX, 1.2KV, 242A; DC Collector Current:242A; Collector Emitter Saturation Voltage Vce(on):2.15V; Power Dissipation Pd:-; Junction Temperature, Tj Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage V(br)ceo:1.2kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 16M0105
Product Name Igbt Module, Six, 1.2Kv, 242A; Dc Collector Current Semikron
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - FF100R12MT4 - 919070-FF100R12MT4 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers