IGBT MODULE, DUAL, 600V, 275A; Continuous Collector Current:275A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:45W; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 01P3986 |
| Product Name | Igbt Module, Dual, 600V, 275A; Continuous Collector Current Semikron |
| PD | 45000 milliwatts |