Semikron, Inc. Igbt Module, Six, 1.2Kv, 232A; Continuous Collector Current Semikron SEMIX151GD12E4S

Description
IGBT MODULE, SIX, 1.2KV, 232A; Continuous Collector Current:232A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT MODULE, SIX, 1.2KV, 232A; Continuous Collector Current:232A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Six, 1.2Kv, 232A; Continuous Collector Current Semikron - 77R2104 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Six, 1.2Kv, 232A; Continuous Collector Current Semikron
77R2104
Igbt Module, Six, 1.2Kv, 232A; Continuous Collector Current Semikron 77R2104
IGBT MODULE, SIX, 1.2KV, 232A; Continuous Collector Current:232A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SIX, 1.2KV, 232A; Continuous Collector Current:232A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2104
Product Name Igbt Module, Six, 1.2Kv, 232A; Continuous Collector Current Semikron
TJ ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 175868826 - Radwell International
Fuji Electric Corp. of America
View Details
TRANSISTORS - Transistors (BJT) - Single - FGI3040G2 - 871764-FGI3040G2 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers