IGBT MODULE, SIX, 600V, 139A; Continuous Collector Current:139A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16M0093 |
| Product Name | Igbt Module, Six, 600V, 139A; Continuous Collector Current Semikron |
| TJ | ? to 125 C (? to 257 F) |