Semikron, Inc. IGBT Driver

Description
SEMIKRON IGBT driver family SEMIKRON offers two driver families – the SKHI and the SKYPER drivers. SKYPER 12 press-fit, SKYPER 32, SKYPER 42 LJ and SKYPER 52 cover with 1W to 10W output power per channel the whole power range between 30kW and 2MW inverters. The high integration of SEMIKRON’s new ASIC chipset provide for safe IGBT gate control over the whole lifecycle. Short circuits are managed very fast by separate error channels. SoftOff and over voltage feedback avoid dangerous over voltages. The mixed signal ASICs guarantee lowest tolerances over the full temperature range. MLI or paralleled IGBT topologies are managed by the adjustable error handling. With an optimized interface and the adjustable filter setting the SKYPER family operates safely in noisy environments. Adapter boards are available for most of the SEMIKRON modules.
Description
SEMIKRON IGBT driver family SEMIKRON offers two driver families – the SKHI and the SKYPER drivers. SKYPER 12 press-fit, SKYPER 32, SKYPER 42 LJ and SKYPER 52 cover with 1W to 10W output power per channel the whole power range between 30kW and 2MW inverters. The high integration of SEMIKRON’s new ASIC chipset provide for safe IGBT gate control over the whole lifecycle. Short circuits are managed very fast by separate error channels. SoftOff and over voltage feedback avoid dangerous over voltages. The mixed signal ASICs guarantee lowest tolerances over the full temperature range. MLI or paralleled IGBT topologies are managed by the adjustable error handling. With an optimized interface and the adjustable filter setting the SKYPER family operates safely in noisy environments. Adapter boards are available for most of the SEMIKRON modules.

Suppliers

Company
Product
Description
Supplier Links
IGBT Driver -  - Semikron, Inc.
Hudson, NH, USA
IGBT Driver
IGBT Driver
SEMIKRON IGBT driver family SEMIKRON offers two driver families – the SKHI and the SKYPER drivers. SKYPER 12 press-fit, SKYPER 32, SKYPER 42 LJ and SKYPER 52 cover with 1W to 10W output power per channel the whole power range between 30kW and 2MW inverters. The high integration of SEMIKRON’s new ASIC chipset provide for safe IGBT gate control over the whole lifecycle. Short circuits are managed very fast by separate error channels. SoftOff and over voltage feedback avoid dangerous over voltages. The mixed signal ASICs guarantee lowest tolerances over the full temperature range. MLI or paralleled IGBT topologies are managed by the adjustable error handling. With an optimized interface and the adjustable filter setting the SKYPER family operates safely in noisy environments. Adapter boards are available for most of the SEMIKRON modules.

SEMIKRON IGBT driver family

SEMIKRON offers two driver families – the SKHI and the SKYPER drivers. SKYPER 12 press-fit, SKYPER 32, SKYPER 42 LJ and SKYPER 52 cover with 1W to 10W output power per channel the whole power range between 30kW and 2MW inverters. The high integration of SEMIKRON’s new ASIC chipset provide for safe IGBT gate control over the whole lifecycle. Short circuits are managed very fast by separate error channels. SoftOff and over voltage feedback avoid dangerous over voltages. The mixed signal ASICs guarantee lowest tolerances over the full temperature range. MLI or paralleled IGBT topologies are managed by the adjustable error handling. With an optimized interface and the adjustable filter setting the SKYPER family operates safely in noisy environments. Adapter boards are available for most of the SEMIKRON modules.

Supplier's Site

Technical Specifications

  Semikron, Inc.
Product Category Gate Drivers
Product Name IGBT Driver
Number of Outputs 1; 2; 4; 3, 6, 7
Unlock Full Specs
to access all available technical data

Similar Products

 - DS32ELX0421SQ/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type LCC48
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-8051-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details